LAMP, INCANDESCENT,WEDGE, 6V, 9W; Supply Voltage:6V; Lamp Base Type:Wedge; Bulb Size:T-5; MSCP:12; Average Bulb Life:50h; Product Range:-; Power Rating:9W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2431 |
| Product Name | Lamp, Incandescent,wedge, 6V, 9W; Supply Voltage Cec Industries |
| Lamp Power | 9 watts |