LAMP, INCANDESCENT, BA15D, 13V, 7.54W; Supply Voltage:13V; Lamp Base Type:BA15d; Bulb Size:G-6; MSCP:6; Average Bulb Life:750h; Product Range:-; Power Rating:7.54W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2418 |
| Product Name | Lamp, Incandescent, Ba15D, 13V, 7.54W; Supply Voltage Cec Industries |
| Lamp Power | 7.54 watts |