CEC Industries Ltd. Lamp, Incandescent, Ba15S, 13V, 7.54W; Supply Voltage Cec Industries 89

Description
LAMP, INCANDESCENT, BA15S, 13V, 7.54W; Supply Voltage:13V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:6; Average Bulb Life:750h; Product Range:-; Power Rating:7.54W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA15S, 13V, 7.54W; Supply Voltage:13V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:6; Average Bulb Life:750h; Product Range:-; Power Rating:7.54W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba15S, 13V, 7.54W; Supply Voltage Cec Industries - 03M2416 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba15S, 13V, 7.54W; Supply Voltage Cec Industries
03M2416
Lamp, Incandescent, Ba15S, 13V, 7.54W; Supply Voltage Cec Industries 03M2416
LAMP, INCANDESCENT, BA15S, 13V, 7.54W; Supply Voltage:13V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:6; Average Bulb Life:750h; Product Range:-; Power Rating:7.54W RoHS Compliant: Yes

LAMP, INCANDESCENT, BA15S, 13V, 7.54W; Supply Voltage:13V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:6; Average Bulb Life:750h; Product Range:-; Power Rating:7.54W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2416
Product Name Lamp, Incandescent, Ba15S, 13V, 7.54W; Supply Voltage Cec Industries
Lamp Power 7.54 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 2357NA/BP2-12.8 - GE Lighting
Specs
Base Type BAY15D DOUBLE CONTACT INDEX
Filament Type C-6
Lamp Power 28 watts
View Details
Decorative - Standard - 50R20/PK - 15287 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 50 watts
Maximum Overall Length 3.93 inch (99.82 mm)
Diameter 63.5 mm (2.5 inch)
View Details