LAMP, INCANDESCENT,WEDGE, 6.3V, 1.26W; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.4; Average Bulb Life:20000h; Product Range:-; Current Rating:200mA; Lead Style:Wedge; Length:20.32mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2343 |
| Product Name | Lamp, Incandescent,wedge, 6.3V, 1.26W; Supply Voltage Cec Industries |
| Rated Average Life | 20000 hours |