CEC Industries Ltd. Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries 85

Description
LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries - 03M2342 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries
03M2342
Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries 03M2342
LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:7000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2342
Product Name Lamp, Incandescent,wedge, 28V, 1.12W; Supply Voltage Cec Industries
Lamp Power 1.12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 6707287 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent / Halogen Lamp -  - Ushio America, Inc.
Specs
Base Type BA15d, BA15S, BA20d, DCPRE, E10, E11, E14, G6.35, G8, GY6.35, GY9.5, P15D, P25D, P40S, P44S, R7S-18, SPEC, X514
Lamp Power 5 to 250 watts
Rated Average Life 50 to 2000 hours
View Details
Incandescent, Neon Lamps - 289-1225-ND - DigiKey
JKL Components Corporation
Specs
Base Type Telephone Slide Base Liliput T4.6
View Details
50/ER30/FLOOD -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type ER30
Lamp Power 50 watts
View Details