LAMP, INCANDESCENT, 6.5V, 6.63W; Supply Voltage:6.5V; Lamp Base Type:S.C. Bayonet; Bulb Size:G-6; MSCP:6; Average Bulb Life:500h; Product Range:-; Current Rating:1.02A; Lead Style:Bayonet, BA15s; Length:36.56mm; Power Rating:6.63W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2331 |
| Product Name | Lamp, Incandescent, 6.5V, 6.63W; Supply Voltage Cec Industries |
| Lamp Power | 6.63 watts |