LAMP, INCANDESCENT, MINI BAYONET/BA9S, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:15000h; Product Range:-; Power Rating:2.24W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2298 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 28V, 2.24W; Supply Voltage Cec Industries |
| Lamp Power | 2.24 watts |