The product is an incandescent lamp with a miniature bayonet (BA9s) base, designed to operate at a supply voltage of 14V and a power rating of 1.12W. It features a T-3 1/4 bulb shape and has a mean spherical candlepower (MSCP) of 0.31. The average lifespan of this lamp is approximately 15,000 hours, making it suitable for applications requiring long-lasting illumination. The overall length of the lamp is 30.2 mm, with a glass diameter of 10 mm. This product is RoHS compliant, indicating it meets environmental standards for hazardous substances.
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2297 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 14V, 1.12W; Supply Voltage Cec Industries |
| Rated Average Life | 15000 hours |