CEC Industries Ltd. Lamp, Incandescent,wedge, 14V, 1.4W; Supply Voltage Cec Industries 74

Description
LAMP, INCANDESCENT,WEDGE, 14V, 1.4W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.7; Average Bulb Life:500h; Product Range:-; Power Rating:1.4W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 14V, 1.4W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.7; Average Bulb Life:500h; Product Range:-; Power Rating:1.4W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 14V, 1.4W; Supply Voltage Cec Industries - 03M2280 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 14V, 1.4W; Supply Voltage Cec Industries
03M2280
Lamp, Incandescent,wedge, 14V, 1.4W; Supply Voltage Cec Industries 03M2280
LAMP, INCANDESCENT,WEDGE, 14V, 1.4W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.7; Average Bulb Life:500h; Product Range:-; Power Rating:1.4W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 14V, 1.4W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-1 3/4 (5mm); MSCP:0.7; Average Bulb Life:500h; Product Range:-; Power Rating:1.4W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2280
Product Name Lamp, Incandescent,wedge, 14V, 1.4W; Supply Voltage Cec Industries
Lamp Power 1.4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
30;70;100-Watt Duro-Lite Incandescent A19 3-WAY Frost - LS4254 - Litetronics International, Inc.
Specs
Base Type 3-WAY
Lamp Power 30 to 100 watts
Rated Average Life 6000 hours
View Details
Decorative - Decorative - Globe - 40G25/L/24 - 20419 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Maximum Overall Length 4.5 inch (114 mm)
Diameter 79.37 mm (3.12 inch)
View Details