LAMP, INCANDESCENT, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Lead Style:Bi-pin, G-4; Length:16mm; Power Rating:1.12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2279 |
| Product Name | Lamp, Incandescent, 14V, 1.12W; Supply Voltage Cec Industries |
| Lamp Power | 1.12 watts |