LAMP, INCANDESCENT, BI PIN, 12V, 480MW; Supply Voltage:12V; Lamp Base Type:Bi-Pin; Bulb Size:T-1 3/4 (5mm); MSCP:0.12; Average Bulb Life:20000h; Product Range:-; Current Rating:40mA; Lead Style:Bi-pin, G-4; Length:16mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2276 |
| Product Name | Lamp, Incandescent, Bi Pin, 12V, 480Mw; Supply Voltage Cec Industries |
| Rated Average Life | 20000 hours |