LAMP, INCANDESCENT,WIRE LEADED, 12V, 720MW; Supply Voltage:12V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 (3mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Power Rating:720mW RoHS Compliant: Yes
LAMP, INCANDESCENT,WIRE LEADED, 12V, 720MW, SUPPLY VOLTAGE:12V, LAMP BASE TYPE:WIRE LEADED, BULB SIZE:T-1 (3MM), MSCP:0.15, AVERAGE BULB LIFE:10000H, PRODUCT RANGE:-, POWER RATING:720MW ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 03M2270 | 21381872 |
| Product Name | Lamp, Incandescent,wire Leaded, 12V, 720Mw; Supply Voltage Cec Industries | Incandescent Lamp |
| Lamp Power | 0.7200 watts |