CEC Industries Ltd. Lamp, Incandescent, Ba15S, 13.5V, 7.96W; Supply Voltage Cec Industries 67

Description
LAMP, INCANDESCENT, BA15S, 13.5V, 7.96W; Supply Voltage:13.5V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:4; Average Bulb Life:5000h; Product Range:-; Power Rating:7.96W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA15S, 13.5V, 7.96W; Supply Voltage:13.5V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:4; Average Bulb Life:5000h; Product Range:-; Power Rating:7.96W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba15S, 13.5V, 7.96W; Supply Voltage Cec Industries - 03M2188 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba15S, 13.5V, 7.96W; Supply Voltage Cec Industries
03M2188
Lamp, Incandescent, Ba15S, 13.5V, 7.96W; Supply Voltage Cec Industries 03M2188
LAMP, INCANDESCENT, BA15S, 13.5V, 7.96W; Supply Voltage:13.5V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:4; Average Bulb Life:5000h; Product Range:-; Power Rating:7.96W RoHS Compliant: Yes

LAMP, INCANDESCENT, BA15S, 13.5V, 7.96W; Supply Voltage:13.5V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:4; Average Bulb Life:5000h; Product Range:-; Power Rating:7.96W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2188
Product Name Lamp, Incandescent, Ba15S, 13.5V, 7.96W; Supply Voltage Cec Industries
Lamp Power 7.96 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
INCANDESCENT HAND LAMP - REHL5SRG - Appleton Electric
Specs
Lamp Power 100 watts
View Details
40A15/FROST - INDUSTRIAL - 80649 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 40 watts
Mean Lumens 350 lm (27.88 cp)
View Details