The product is an incandescent lamp with a wedge base, specifically designed for a supply voltage of 14V and a power rating of 1.12W. It features a T-3 1/4 bulb shape and operates at a current rating of 80mA. The lamp has a mean spherical candlepower (MSCP) of 0.31, indicating its light output at the specified voltage. The average lifespan of the lamp is approximately 15,000 hours, making it suitable for applications requiring long-lasting illumination. The maximum overall length (MOL) of the lamp is 26.8mm, with a light center length (LCL) of 14.2mm. This product is RoHS compliant, ensuring it meets environmental standards.
LAMP, INCANDESCENT,WEDGE, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.31; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Lead Style:Wedge; Length:26.8mm; Power Rating:1.12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2182 |
| Product Name | Lamp, Incandescent,wedge, 14V, 1.12W; Supply Voltage Cec Industries |
| Lamp Power | 1.12 watts |