CEC Industries Ltd. Lamp, Incandescent,wedge, 28V, 2.24W; Supply Voltage Cec Industries 657

Description
LAMP, INCANDESCENT,WEDGE, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:15000h; Product Range:-; Power Rating:2.24W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:15000h; Product Range:-; Power Rating:2.24W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 28V, 2.24W; Supply Voltage Cec Industries - 03M2181 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 28V, 2.24W; Supply Voltage Cec Industries
03M2181
Lamp, Incandescent,wedge, 28V, 2.24W; Supply Voltage Cec Industries 03M2181
LAMP, INCANDESCENT,WEDGE, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:15000h; Product Range:-; Power Rating:2.24W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 28V, 2.24W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:15000h; Product Range:-; Power Rating:2.24W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2181
Product Name Lamp, Incandescent,wedge, 28V, 2.24W; Supply Voltage Cec Industries
Lamp Power 2.24 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
100-Watt Duro-Lite Incandescent H19 MED Flamescent - LS4166 - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 100 watts
Rated Average Life 3000 hours
View Details
Specialty - Mining Lamps - 150PAR/3SP/120WM - 12810 - Kennedy Webster Electric Co.
Specs
Filament Type CC-6
Lamp Power 120 watts
Rated Average Life 2000 hours
View Details