LAMP, INCANDESCENT,WEDGE, 28V, 1.68W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.62; Average Bulb Life:2500h; Product Range:-; Current Rating:60mA; Lead Style:Wedge; Length:26.8mm; Power Rating:1.68W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2180 |
| Product Name | Lamp, Incandescent,wedge, 28V, 1.68W; Supply Voltage Cec Industries |
| Lamp Power | 1.68 watts |