LAMP, INCANDESCENT, BA15S, 7V, 4.41W; Supply Voltage:7V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:3; Average Bulb Life:1000h; Product Range:-; Power Rating:4.41W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2165 |
| Product Name | Lamp, Incandescent, Ba15S, 7V, 4.41W; Supply Voltage Cec Industries |
| Lamp Power | 4.41 watts |