LAMP, INCANDESCENT, BA15D, 28V, 10.36W; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:G-6; MSCP:6; Average Bulb Life:1000h; Product Range:-; Power Rating:10.36W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2156 |
| Product Name | Lamp, Incandescent, Ba15D, 28V, 10.36W; Supply Voltage Cec Industries |
| Lamp Power | 10.36 watts |