LAMP, INCANDESCENT, EDISON SCREW/E10, 6.15V, 3.08W; Supply Voltage:6.15V; Lamp Base Type:E10 / MES; Bulb Size:G-4 1/2; MSCP:3.4; Average Bulb Life:15h; Product Range:-; Power Rating:3.08W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2134 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 6.15V, 3.08W; Supply Voltage Cec Industries |
| Lamp Power | 3.08 watts |