CEC Industries Ltd. Lamp, Incandescent,wedge, 6.3V, 1.57W; Supply Voltage Cec Industries 555

Description
LAMP, INCANDESCENT,WEDGE, 6.3V, 1.57W; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.9; Average Bulb Life:3000h; Product Range:-; Power Rating:1.57W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 6.3V, 1.57W; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.9; Average Bulb Life:3000h; Product Range:-; Power Rating:1.57W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 6.3V, 1.57W; Supply Voltage Cec Industries - 03M2041 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 6.3V, 1.57W; Supply Voltage Cec Industries
03M2041
Lamp, Incandescent,wedge, 6.3V, 1.57W; Supply Voltage Cec Industries 03M2041
LAMP, INCANDESCENT,WEDGE, 6.3V, 1.57W; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.9; Average Bulb Life:3000h; Product Range:-; Power Rating:1.57W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 6.3V, 1.57W; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.9; Average Bulb Life:3000h; Product Range:-; Power Rating:1.57W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2041
Product Name Lamp, Incandescent,wedge, 6.3V, 1.57W; Supply Voltage Cec Industries
Lamp Power 1.57 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp; Mini Bayonet; 6.3 V; 0.25 A; 3000; 0.94 in. (Max.) L - 70216178 - Allied Electronics, Inc.
Specs
Base Type Mini Bayonet (BA9S)
View Details
2 suppliers
Incandescent Lamp for Photographic Enlarger -  - Ushio America, Inc.
Specs
Base Type E26
Lamp Power 75 to 250 watts
Rated Average Life 3 to 100 hours
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 3 watts
Rated Average Life 1000 hours
View Details