LAMP, INCANDESCENT, MINI BAYONET/BA9S, 7V, 2.87W; Supply Voltage:7V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:500h; Product Range:-; Power Rating:2.87W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2037 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 7V, 2.87W; Supply Voltage Cec Industries |
| Lamp Power | 2.87 watts |