LAMP, INCANDESCENT, MINI BAYONET/BA9S, 1.73W; Supply Voltage:14.4V; Lamp Base Type:BA9s; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:-; Current Rating:120mA; Lead Style:Bayonet, BA9s; Length:23.9mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2033 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 1.73W; Supply Voltage Cec Industries |
| Rated Average Life | 1000 hours |