LAMP, INCANDESCENT, EDISON SCREW/E10, 14.4V, 1.44W; Supply Voltage:14.4V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:0.75; Average Bulb Life:1000h; Product Range:-; Power Rating:1.44W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2030 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 14.4V, 1.44W; Supply Voltage Cec Industries |
| Lamp Power | 1.44 watts |