LAMP, INCANDESCENT, 7.5V, 1.65W; Supply Voltage:7.5V; Lamp Base Type:Miniature Bayonet; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:-; Current Rating:220mA; Lead Style:Bayonet, BA9s; Length:23.9mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2026 |
| Product Name | Lamp, Incandescent, 7.5V, 1.65W; Supply Voltage Cec Industries |
| Rated Average Life | 1000 hours |