LAMP, INCANDESCENT, EDISON SCREW/E10, 5.1V, 765MW; Supply Voltage:5.1V; Lamp Base Type:E10 / MES; Bulb Size:G-4 1/2; MSCP:0.6; Average Bulb Life:100h; Product Range:-; Power Rating:765mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M2023 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 5.1V, 765Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.7650 watts |