CEC Industries Ltd. Lamp, Incandescent, Mini Screw, 7.5V, 1.65W; Supply Voltage Cec Industries 50

Description
LAMP, INCANDESCENT, MINI SCREW, 7.5V, 1.65W; Supply Voltage:7.5V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:-; Current Rating:220mA; Lead Style:Edison Screw, E10; Length:23.88mmRoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MINI SCREW, 7.5V, 1.65W; Supply Voltage:7.5V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:-; Current Rating:220mA; Lead Style:Edison Screw, E10; Length:23.88mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Mini Screw, 7.5V, 1.65W; Supply Voltage Cec Industries - 03M2017 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Mini Screw, 7.5V, 1.65W; Supply Voltage Cec Industries
03M2017
Lamp, Incandescent, Mini Screw, 7.5V, 1.65W; Supply Voltage Cec Industries 03M2017
LAMP, INCANDESCENT, MINI SCREW, 7.5V, 1.65W; Supply Voltage:7.5V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:-; Current Rating:220mA; Lead Style:Edison Screw, E10; Length:23.88mmRoHS Compliant: Yes

LAMP, INCANDESCENT, MINI SCREW, 7.5V, 1.65W; Supply Voltage:7.5V; Lamp Base Type:Miniature Screw; Bulb Size:G-3 1/2; MSCP:1; Average Bulb Life:1000h; Product Range:-; Current Rating:220mA; Lead Style:Edison Screw, E10; Length:23.88mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2017
Product Name Lamp, Incandescent, Mini Screw, 7.5V, 1.65W; Supply Voltage Cec Industries
Rated Average Life 1000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 100WBTC - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 100 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
Incandescent Lamps - G30 - 375G30 - 21329 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 375 watts
Maximum Overall Length 7.19 inch (183 mm)
Light Center Length 5 inch (127 mm)
View Details