CEC Industries Ltd. Lamp, Incandescent, Ba9S, 2V, 120Mw; Supply Voltage Cec Industries 49

Description
LAMP, INCANDESCENT, BA9S, 2V, 120MW; Supply Voltage:2V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.04; Average Bulb Life:1000h; Product Range:-; Power Rating:120mW RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA9S, 2V, 120MW; Supply Voltage:2V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.04; Average Bulb Life:1000h; Product Range:-; Power Rating:120mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba9S, 2V, 120Mw; Supply Voltage Cec Industries - 03M2014 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba9S, 2V, 120Mw; Supply Voltage Cec Industries
03M2014
Lamp, Incandescent, Ba9S, 2V, 120Mw; Supply Voltage Cec Industries 03M2014
LAMP, INCANDESCENT, BA9S, 2V, 120MW; Supply Voltage:2V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.04; Average Bulb Life:1000h; Product Range:-; Power Rating:120mW RoHS Compliant: Yes

LAMP, INCANDESCENT, BA9S, 2V, 120MW; Supply Voltage:2V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.04; Average Bulb Life:1000h; Product Range:-; Power Rating:120mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M2014
Product Name Lamp, Incandescent, Ba9S, 2V, 120Mw; Supply Voltage Cec Industries
Lamp Power 0.1200 watts
Unlock Full Specs
to access all available technical data