LAMP, INCANDESCENT, MINI SCREW, 6.3V, 1.57W; Supply Voltage:6.3V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4; MSCP:0.9; Average Bulb Life:3000h; Product Range:-; Power Rating:1.57W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1996 |
| Product Name | Lamp, Incandescent, Mini Screw, 6.3V, 1.57W; Supply Voltage Cec Industries |
| Lamp Power | 1.57 watts |