CEC Industries Ltd. Lamp, Incandescent, Ba9S, 28V, 4.76W; Supply Voltage Cec Industries 456

Description
LAMP, INCANDESCENT, BA9S, 28V, 4.76W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:-; Power Rating:4.76W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, BA9S, 28V, 4.76W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:-; Power Rating:4.76W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Ba9S, 28V, 4.76W; Supply Voltage Cec Industries - 03M1994 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Ba9S, 28V, 4.76W; Supply Voltage Cec Industries
03M1994
Lamp, Incandescent, Ba9S, 28V, 4.76W; Supply Voltage Cec Industries 03M1994
LAMP, INCANDESCENT, BA9S, 28V, 4.76W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:-; Power Rating:4.76W RoHS Compliant: Yes

LAMP, INCANDESCENT, BA9S, 28V, 4.76W; Supply Voltage:28V; Lamp Base Type:BA9s; Bulb Size:G-4 1/2; MSCP:2; Average Bulb Life:5000h; Product Range:-; Power Rating:4.76W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M1994
Product Name Lamp, Incandescent, Ba9S, 28V, 4.76W; Supply Voltage Cec Industries
Lamp Power 4.76 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2410F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - A21 - 60A21/R - 17027 - Kennedy Webster Electric Co.
Specs
Lamp Power 60 watts
Maximum Overall Length 4.87 inch (124 mm)
Diameter 66.67 mm (2.62 inch)
View Details
Standard Incandescent Lamp - 36PAR36/HAL/NSP13-12V/55090 - OSRAM SYLVANIA, Inc.
Specs
Base Type 2-Pin; Screw Terminals
Filament Type C-8
Lamp Power 36 watts
View Details