LAMP, INCANDESCENT, MINI BAYONET/BA9S, 6.3V, 1.57W; Supply Voltage:6.3V; Lamp Base Type:BA9s; Bulb Size:T-3 1/4; MSCP:0.9; Average Bulb Life:3000h; Product Range:-; Current Rating:250mA; Lead Style:Bayonet, BA9s; Length:30.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1986 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 6.3V, 1.57W; Supply Voltage Cec Industries |
| Rated Average Life | 3000 hours |