CEC Industries Ltd. Lamp, Incandescent, Edison Screw/e10, 5V, 12.5W; Supply Voltage Cec Industries 425

Description
LAMP, INCANDESCENT, EDISON SCREW/E10, 5V, 12.5W; Supply Voltage:5V; Lamp Base Type:E10 / MES; Bulb Size:G-4 1/2; MSCP:2.3; Average Bulb Life:15h; Product Range:-; Power Rating:12.5W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, EDISON SCREW/E10, 5V, 12.5W; Supply Voltage:5V; Lamp Base Type:E10 / MES; Bulb Size:G-4 1/2; MSCP:2.3; Average Bulb Life:15h; Product Range:-; Power Rating:12.5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Edison Screw/e10, 5V, 12.5W; Supply Voltage Cec Industries - 03M1981 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Edison Screw/e10, 5V, 12.5W; Supply Voltage Cec Industries
03M1981
Lamp, Incandescent, Edison Screw/e10, 5V, 12.5W; Supply Voltage Cec Industries 03M1981
LAMP, INCANDESCENT, EDISON SCREW/E10, 5V, 12.5W; Supply Voltage:5V; Lamp Base Type:E10 / MES; Bulb Size:G-4 1/2; MSCP:2.3; Average Bulb Life:15h; Product Range:-; Power Rating:12.5W RoHS Compliant: Yes

LAMP, INCANDESCENT, EDISON SCREW/E10, 5V, 12.5W; Supply Voltage:5V; Lamp Base Type:E10 / MES; Bulb Size:G-4 1/2; MSCP:2.3; Average Bulb Life:15h; Product Range:-; Power Rating:12.5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M1981
Product Name Lamp, Incandescent, Edison Screw/e10, 5V, 12.5W; Supply Voltage Cec Industries
Lamp Power 12.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, 28V, wedge type, #655 - K8107185A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
2 suppliers
150-Watt Rough Service Incandescent PAR38 MED Flood - L-173A - Litetronics International, Inc.
Specs
Base Type Medium
Lamp Power 150 watts
Rated Average Life 20000 hours
View Details
Sealed Beam Lamps - PAR46 - 4636-3 - 19632 - Kennedy Webster Electric Co.
Specs
Filament Type 2C-6
Lamp Power 80 watts
Rated Average Life 200 hours
View Details