CEC Industries Ltd. Lamp, Incandescent,wedge, 28V, 2.8W; Supply Voltage Cec Industries 400

Description
LAMP, INCANDESCENT,WEDGE, 28V, 2.8W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:-; Power Rating:2.8W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 28V, 2.8W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:-; Power Rating:2.8W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 28V, 2.8W; Supply Voltage Cec Industries - 03M1966 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 28V, 2.8W; Supply Voltage Cec Industries
03M1966
Lamp, Incandescent,wedge, 28V, 2.8W; Supply Voltage Cec Industries 03M1966
LAMP, INCANDESCENT,WEDGE, 28V, 2.8W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:-; Power Rating:2.8W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 28V, 2.8W; Supply Voltage:28V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:1.6; Average Bulb Life:1000h; Product Range:-; Power Rating:2.8W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M1966
Product Name Lamp, Incandescent,wedge, 28V, 2.8W; Supply Voltage Cec Industries
Lamp Power 2.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 1500 hours
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details