LAMP, INCANDESCENT, MINI SCREW, 6.3V, 945MW; Supply Voltage:6.3V; Lamp Base Type:Miniature Screw; Bulb Size:T-3 1/4; MSCP:0.5; Average Bulb Life:3000h; Product Range:-; Power Rating:945mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1962 |
| Product Name | Lamp, Incandescent, Mini Screw, 6.3V, 945Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.9450 watts |