CEC Industries Ltd. Miniature Indicator Light 388

Description
LAMP, INCANDESCENT, MIDGET GROOVE, 28V, 1.12W, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:MIDGET GROOVE, BULB SIZE:T-1 3/4 (5MM), MSCP:0.3, AVERAGE BULB LIFE:7000H, PRODUCT RANGE:-, POWER RATING:1.12W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LAMP, INCANDESCENT, MIDGET GROOVE, 28V, 1.12W, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:MIDGET GROOVE, BULB SIZE:T-1 3/4 (5MM), MSCP:0.3, AVERAGE BULB LIFE:7000H, PRODUCT RANGE:-, POWER RATING:1.12W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Miniature Indicator Light - 21381957 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
21381957
Miniature Indicator Light 21381957
LAMP, INCANDESCENT, MIDGET GROOVE, 28V, 1.12W, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:MIDGET GROOVE, BULB SIZE:T-1 3/4 (5MM), MSCP:0.3, AVERAGE BULB LIFE:7000H, PRODUCT RANGE:-, POWER RATING:1.12W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LAMP, INCANDESCENT, MIDGET GROOVE, 28V, 1.12W, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:MIDGET GROOVE, BULB SIZE:T-1 3/4 (5MM), MSCP:0.3, AVERAGE BULB LIFE:7000H, PRODUCT RANGE:-, POWER RATING:1.12W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pilot Lights and Indicator Lights
Product Number 21381957
Product Name Miniature Indicator Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104884 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Pilot Light - 929173 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color White
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details