LAMP, INCANDESCENT, MIDGET GROOVE, 14V, 1.12W; Supply Voltage:14V; Lamp Base Type:Midget Groove; Bulb Size:T-1 3/4 (5mm); MSCP:0.3; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA; Lead Style:Midget Groove, S4S/8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1936 |
| Product Name | Lamp, Incandescent, Midget Groove, 14V, 1.12W; Supply Voltage Cec Industries |
| Rated Average Life | 15000 hours |