LAMP, INCANDESCENT, MIDGET SCREW, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Midget Screw; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:-; Current Rating:40mA; Lead Style:Midget Screw, E5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1892 |
| Product Name | Lamp, Incandescent, Midget Screw, 28V, 1.12W; Supply Voltage Cec Industries |
| Rated Average Life | 4000 hours |