LAMP, INCANDESCENT, FESTOON, 12V, 10W; Supply Voltage:12V; Lamp Base Type:Festoon; Bulb Size:T-3 1/4; MSCP:9.55; Average Bulb Life:400h; Product Range:-; Power Rating:10W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1879 |
| Product Name | Lamp, Incandescent, Festoon, 12V, 10W; Supply Voltage Cec Industries |
| Lamp Power | 10 watts |