CEC Industries Ltd. Lamp, Incandescent,wedge, 12.8V, 26.88W; Supply Voltage Cec Industries 3156

Description
LAMP, INCANDESCENT,WEDGE, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 12.8V, 26.88W; Supply Voltage Cec Industries - 03M1867 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 12.8V, 26.88W; Supply Voltage Cec Industries
03M1867
Lamp, Incandescent,wedge, 12.8V, 26.88W; Supply Voltage Cec Industries 03M1867
LAMP, INCANDESCENT,WEDGE, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 12.8V, 26.88W; Supply Voltage:12.8V; Lamp Base Type:Wedge; Bulb Size:S-8; MSCP:32; Average Bulb Life:1200h; Product Range:-; Power Rating:26.88W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 03M1867
Product Name Lamp, Incandescent,wedge, 12.8V, 26.88W; Supply Voltage Cec Industries
Lamp Power 26.88 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 356798 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 1309-UNIT-28 - GE Lighting
Specs
Base Type Single Contact Bayonet Candelabra
Filament Type CC-8
View Details
Standard Incandescent Lamp - 60T10/CF-120V/18711 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C-8
Lamp Power 60 watts
Rated Average Life 1000 hours
View Details