LAMP, INCANDESCENT, BA15D, 28V, 18.76W; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:21; Average Bulb Life:300h; Product Range:-; Power Rating:18.76W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1857 |
| Product Name | Lamp, Incandescent, Ba15D, 28V, 18.76W; Supply Voltage Cec Industries |
| Lamp Power | 18.76 watts |