LAMP, INCANDESCENT, BA15S, 28V, 8.4W; Supply Voltage:28V; Lamp Base Type:BA15s; Bulb Size:G-6; MSCP:6; Average Bulb Life:500h; Product Range:-; Power Rating:8.4W RoHS Compliant: Yes
LAMP, INCANDESCENT, BA15S, 28V, 8.4W, SUPPLY VOLTAGE:28V, LAMP BASE TYPE:BA15S, BULB SIZE:G-6, MSCP:6, AVERAGE BULB LIFE:500H, PRODUCT RANGE:-, POWER RATING:8.4W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Incandescent Lamps | Incandescent Lamps |
| Product Number | 03M1840 | 21382009 |
| Product Name | Lamp, Incandescent, Ba15S, 28V, 8.4W; Supply Voltage Cec Industries | Incandescent Lamp |
| Lamp Power | 8.4 watts |