LAMP, INCANDESCENT, TELEPHONE SLIDE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:0; Average Bulb Life:5000h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1796 |
| Product Name | Lamp, Incandescent, Telephone Slide, 28V, 1.12W; Supply Voltage Cec Industries |
| Lamp Power | 1.12 watts |