LAMP, INCANDESCENT,WEDGE, 5V, 450MW; Supply Voltage:5V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:0.25; Average Bulb Life:1500h; Product Range:-; Power Rating:450mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1804 |
| Product Name | Lamp, Incandescent,wedge, 5V, 450Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.4500 watts |