LAMP, INCANDESCENT, EDISON SCREW/E10, 4.9V, 1.47W; Supply Voltage:4.9V; Lamp Base Type:E10 / MES; Bulb Size:G-4 1/2; MSCP:1.4; Average Bulb Life:300h; Product Range:-; Power Rating:1.47W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1787 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 4.9V, 1.47W; Supply Voltage Cec Industries |
| Lamp Power | 1.47 watts |