LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V, 1.75W; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:0; Average Bulb Life:10000h; Product Range:-; Power Rating:1.75W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1755 |
| Product Name | Lamp, Incandescent, Telephone Slide, 24V, 1.75W; Supply Voltage Cec Industries |
| Lamp Power | 1.75 watts |