LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 1.68W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:T-2 1/2; MSCP:0.5; Average Bulb Life:10000h; Product Range:-; Power Rating:1.68W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1754 |
| Product Name | Lamp, Incandescent, Mini Bayonet/ba9S, 24V, 1.68W; Supply Voltage Cec Industries |
| Lamp Power | 1.68 watts |