LAMP, INCANDESCENT,WEDGE, 24V, 4.99W; Supply Voltage:24V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4; MSCP:4.4; Average Bulb Life:5000h; Product Range:-; Power Rating:4.99W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1766 |
| Product Name | Lamp, Incandescent,wedge, 24V, 4.99W; Supply Voltage Cec Industries |
| Lamp Power | 4.99 watts |