LAMP, INCANDESCENT, EDISON SCREW/E10, 2.46V, 1.23W; Supply Voltage:2.46V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:0.9; Average Bulb Life:15h; Product Range:24 Series; Power Rating:1.23W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1765 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 2.46V, 1.23W; Supply Voltage Cec Industries |
| Lamp Power | 1.23 watts |