LAMP, INCANDESCENT, EDISON SCREW/E10, 2.33V, 629MW; Supply Voltage:2.33V; Lamp Base Type:E10 / MES; Bulb Size:TL-3; MSCP:0; Average Bulb Life:10h; Product Range:-; Power Rating:629mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1764 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 2.33V, 629Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.6290 watts |