LAMP, INCANDESCENT, EDISON SCREW/E10, 2.33V, 629MW; Supply Voltage:2.33V; Lamp Base Type:E10 / MES; Bulb Size:G-3 1/2; MSCP:0.42; Average Bulb Life:10h; Product Range:-; Power Rating:629mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1734 |
| Product Name | Lamp, Incandescent, Edison Screw/e10, 2.33V, 629Mw; Supply Voltage Cec Industries |
| Lamp Power | 0.6290 watts |