LAMP, INCANDESCENT, MINI SCREW, 2.25V, 560MW; Supply Voltage:2.25V; Lamp Base Type:Miniature Screw; Bulb Size:TL-3; MSCP:0; Average Bulb Life:5h; Product Range:-; Current Rating:250mA; Lead Style:Edison Screw, E10; Length:23.9mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 03M1729 |
| Product Name | Lamp, Incandescent, Mini Screw, 2.25V, 560Mw; Supply Voltage Cec Industries |
| Rated Average Life | 5 hours |